DIN EN ISO 6179

Rubber, vulcanized or thermoplastic - Rubber sheets and rubber-coated fabrics - Determination of transmission rate of volatile liquids (gravimetric technique) (ISO 6179:2010)

inactive
Buy Now
Organization: DIN
Publication Date: 1 August 2010
Status: inactive
Page Count: 11
ICS Code (Films and sheets): 83.140.10
ICS Code (Coated fabrics): 59.080.40

Document History

December 1, 2017
Rubber, vulcanized or thermoplastic - Rubber sheets and rubber-coated fabrics - Determination of transmission rate of volatile liquids (gravimetric technique) (ISO 6179:2017)
This document specifies two methods for determining, by measurement of the transmission rate, the permeability of rubber to volatile liquids diffusing into open air. It is applicable only to...
April 1, 2016
Rubber, vulcanized or thermoplastic - Rubber sheets and rubber-coated fabrics - Determination of transmission rate of volatile liquids (gravimetric technique) (ISO/DIS 6179:2016); German and English version prEN ISO 6179:2016
A description is not available for this item.
DIN EN ISO 6179
August 1, 2010
Rubber, vulcanized or thermoplastic - Rubber sheets and rubber-coated fabrics - Determination of transmission rate of volatile liquids (gravimetric technique) (ISO 6179:2010)
A description is not available for this item.
April 1, 2001
Rubber sheets and rubber-coated fabrics - Determination of transmission rate of volatile liquids (gravimetric technique) (ISO 6179:1998); English version of DIN EN ISO 6179
A description is not available for this item.
Advertisement