AFNOR - NF EN 60917-2-4
Modular order for the development of mechanical structures for electronic equipment practices - Part 2-4 : sectional specification - Interface coordination dimensions for the 25 mm equipment practice - Adaptation dimensions for subracks or chassis applicable in cabinets or racks in accordance with IEC 60297-3-100 (19 in)
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 July 2010 |
| Status: | active |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
Document History
NF EN 60917-2-4
July 1, 2010
Modular order for the development of mechanical structures for electronic equipment practices - Part 2-4 : sectional specification - Interface coordination dimensions for the 25 mm equipment practice - Adaptation dimensions for subracks or chassis applicable in cabinets or racks in accordance with IEC 60297-3-100 (19 in)
A description is not available for this item.