CEN - EN ISO 11609
Dentistry - Dentifrices - Requirements, test methods and marking
| Organization: | CEN |
| Publication Date: | 1 September 2010 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Body care equipment): | 97.170 |
scope:
This International Standard specifies requirements for the physical and chemical properties of dentifrices and provides guidelines for suitable test methods. It also specifies requirements for the marking, labelling and packaging of dentifrices.
This International Standard applies to dentifrices, including toothpastes, destined to be used by the public on a daily basis with a toothbrush to promote oral hygiene.
Specific qualitative and quantitative requirements for freedom from biological and toxicological hazards are not included in this International Standard. These are covered in ISO 7405 and ISO 10993-1.
Document History