CEN - EN ISO 7759
Anodizing of aluminium and its alloys - Measurement of reflectance characteristics of aluminium surfaces using a goniophotometer or an abridged goniophotometer
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 2010 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This International Standard specifies a method for the measurement of the reflectance characteristics of highgloss anodized aluminium surfaces.
The method described is also suitable for the measurement of the reflectance characteristics of other highgloss metal surfaces.
The method is not suitable for diffuse-finish metal surfaces and does not measure colour.
Document History
EN ISO 7759
September 1, 2010
Anodizing of aluminium and its alloys - Measurement of reflectance characteristics of aluminium surfaces using a goniophotometer or an abridged goniophotometer
This International Standard specifies a method for the measurement of the reflectance characteristics of highgloss anodized aluminium surfaces.
The method described is also suitable for the...