ISO 10332

Non-destructive testing of steel tubes — Automated ultrasonic testing of seamless and welded (except submerged arc-welded) steel tubes for verification of hydraulic leak-tightness

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 October 2010
Status: active
Page Count: 12
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

This International Standard specifies requirements for automated ultrasonic shear-wave (generated by single element probes or the phased-array technique) testing of seamless and welded (except submerged arcwelded) steel tubes, for verification of hydraulic leak-tightness.

The testing technique is applied for the detection of predominantly longitudinal imperfections.

Where applicable, Lamb-wave testing may be applied at the discretion of the manufacturer.

This International Standard is applicable to the inspection of tubes with an outside diameter greater than or equal to 10 mm, and with an outside diameter-to-thickness ratio greater than or equal to 5.

Document History

ISO 10332
October 15, 2010
Non-destructive testing of steel tubes — Automated ultrasonic testing of seamless and welded (except submerged arc-welded) steel tubes for verification of hydraulic leak-tightness
This International Standard specifies requirements for automated ultrasonic shear-wave (generated by single element probes or the phased-array technique) testing of seamless and welded (except...
January 1, 1994
Seamless and Welded (Except Submerged Arc-Welded) Steel Tubes for Pressure Purposes - Ultrasonic Testing for Verification of Hydraulic Leak-Tightness
A description is not available for this item.

References

Advertisement