ISO 15630-2

Steel for the reinforcement and prestressing of concrete - Test methods - Part 2: Welded fabric

inactive
Buy Now
Organization: ISO
Publication Date: 15 October 2010
Status: inactive
Page Count: 24
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

This part of ISO 15630 specifies test methods applicable to welded fabric for the reinforcement of concrete.

NOTE In some countries, the expression "welded wire reinforcement" is used in place of "welded (wire) fabric".

For those tests not specified in this part of ISO 15630 (e.g. bend test, rib/indentation geometry, mass per metre), ISO 15630-1 is applicable.

Document History

February 1, 2019
Steel for the reinforcement and prestressing of concrete - Test methods - Part 2: Welded fabric and lattice girders
This document specifies chemical and mechanical test methods and measurement methods of geometrical characteristics applicable to welded fabric and lattice girders for the reinforcement of concrete....
ISO 15630-2
October 15, 2010
Steel for the reinforcement and prestressing of concrete - Test methods - Part 2: Welded fabric
This part of ISO 15630 specifies test methods applicable to welded fabric for the reinforcement of concrete. NOTE In some countries, the expression "welded wire reinforcement" is used in place of...
April 15, 2002
Steel for the Reinforcement and Prestressing of Concrete - Test Methods - Part 2: Welded Fabric
A description is not available for this item.

References

Advertisement