NAVISTAR - ESP E-56.101-GS

Prevailing Torque Hex Locknuts – All Metal – General Specifications (Noun Code 5780)

inactive
Organization: NAVISTAR
Publication Date: 1 July 2010
Status: inactive
Page Count: 8
scope:

GENERAL: Prevailing torque type locknuts, as defined for this standard, are all metal, one piece locknuts which spin on freely until the locking element engages the mating part. These nuts must be wrenched to final position. They will lock in any position on a bolt providing the locking element is fully engaged by the bolt threads. Prevailing torque locknuts do not depend on the bolt being loaded for locking action.

The locking feature will consist of three constrictions equally spaced or two constrictions diametrically opposed. The constrictions usually appear on the top of the conical surface, though two constrictions on the upper portion of the flats diametrically opposite are permissible.

RESTRICTED CHEMICAL SUBSTANCES

Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.

Document History

VOID - Prevailing Torque Hex Locknuts – All Metal – General Specifications (Noun Code 5780)
A description is not available for this item.
ESP E-56.101-GS
July 1, 2010
Prevailing Torque Hex Locknuts – All Metal – General Specifications (Noun Code 5780)
GENERAL: Prevailing torque type locknuts, as defined for this standard, are all metal, one piece locknuts which spin on freely until the locking element engages the mating part. These nuts must be...
May 1, 2008
Prevailing Torque Hex Locknuts – All Metal - General Specifications (Noun Code 5780)
GENERAL: Prevailing torque type locknuts, as defined for this standard, are all metal, one piece locknuts which spin on freely until the locking element engages the mating part. These nuts must be...
August 1, 2006
Prevailing Torque Hex Locknuts - All Metal - General Specifications (Noun Code 5780)
A description is not available for this item.
September 1, 2000
Prevailing Torque Hex Locknuts - All Metal - General Specifications (Noun Code 5780)
A description is not available for this item.
August 1, 1988
Prevailing Torque Hex Locknuts (Noun Code 5780) General Specifications
A description is not available for this item.
Advertisement