ISO 22448

Earth-moving machinery — Anti-theft systems — Classification and performance

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2010
Status: active
Page Count: 12
ICS Code (Protection against crime): 13.310
ICS Code (Earth-moving machinery): 53.100
scope:

This International Standard specifies, and classifies at seven levels, systems for the protection against theft of earth-moving machinery as defined in ISO 6165, and gives performance criteria for each level.

It also gives recommendations for managing critical documentation and theft-sensitive spare parts in protection against theft.

It is not applicable to tracking systems that monitor the location of a machine.

Document History

ISO 22448
October 1, 2010
Earth-moving machinery — Anti-theft systems — Classification and performance
This International Standard specifies, and classifies at seven levels, systems for the protection against theft of earth-moving machinery as defined in ISO 6165, and gives performance criteria for...

References

Advertisement