IEC 60454-3-1
Pressure-sensitive adhesive tapes for electrical purposes Part 3 Specifications for individual materials Sheet 1: PVC film tapes with pressure-sensitive adhesive
| Organization: | IEC |
| Publication Date: | 1 December 2002 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This sheet of IEC 60454-3 contains the requirements for PVC film tapes with pressuresensitive adhesive.
Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application, and not based on this specification alone.
Document History