FMAPPROVAL 1011-1012-1013
Deluge and Preaction Sprinkler Systems
| Organization: | FM |
| Publication Date: | 1 September 2009 |
| Status: | active |
| Page Count: | 69 |
scope:
This standard encompasses the design and performance requirements for 1-1/2, 2, 2-1/2, 3, 4, 6 and 8 inch nominal pipe size (NPS) Deluge and Preaction Sprinkler Systems for use in automatic sprinkler systems. Other sizes may be evaluated on a case-by-case basis. In cases where metric sized Deluge and Preaction Sprinkler Systems are to be examined for Approval, test criteria comparable to the United States equivalent size shall be used.
Deluge and Preaction Sprinkler Systems are approved as complete systems, engineered by the manufacturer to be installed at the protected site with all necessary components. The sprinkler system piping is either open to atmosphere as in deluge systems, or contains supervisory pressure as in preaction systems. Water flow to the sprinklers is controlled by an automatic water control valve, the requirements of which are described in Approval Standard Class 1020. The automatic water control valve opens and allows water to flow to the sprinklers in response to the action of various releasing devices in the valve trim and sprinkler piping.
This standard sets performance requirements for Deluge and Preaction Sprinkler Systems in the following product categories and class numbers:
Class Number Sprinkler System Category
1011 Deluge Sprinkler Systems
1012 Preaction Sprinkler Systems
1013 Double Interlock Preaction Sprinkler Systems (Refrigerated Area Sprinkler Systems)
It is beyond the scope of this Standard to provide details of the various heat, smoke and other fire detection devices. See Section 1.8, Applicable Documents, for additional guidance.
Approval Standards are intended to verify that the product described will meet stated conditions of performance, safety and quality useful to the ends of property conservation. The requirements of this standard are intended to describe current and common industry designs of deluge and preaction sprinkler systems, and their Approval requirements.
Approval Standards are intended to verify that the product described will meet stated conditions of performance, safety and quality useful to the ends of property conservation.
Purpose
This standard states Approval criteria for Deluge and Preaction Sprinkler Systems.
Approval criteria may include, but are not limited to: performance requirements, sprinkler system requirements, sprinkler system design, marking requirements, examination of manufacturing facilities, audit of quality assurance procedures, and a follow-up program.
intended Use:
L
Document History