DSF/EN ISO 15877-1/PRA1

Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) Part 1: General - Amendment 1 (ISO 15877-1:2009/FDAM 1:2010)

pending
Organization: DS
Status: pending
Page Count: 10
ICS Code (Water supply systems): 91.140.60
ICS Code (Pipeline components and pipelines in general): 23.040.01
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 15877 specifies the general requirements of chlorinated poly(vinyl chloride) (PVC-C) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water, whether or not intended for human consumption (domestic systems) and for heating systems, under design pressures and temperatures appropriate to the class of application (see Table 1). This part of ISO 15877 covers a range of service conditions (classes of application), design pressures and pipe dimension classes. For values of TD, Tmax and Tmal in excess of those in Table 1, this part of ISO 15877 does not apply. NOTE It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national regulations and installation practices or codes. It also specifies the test parameters for the test methods referred to in this part of ISO 15877. In conjunction with the other parts of ISO 15877, it is applicable to PVC-C pipes and fittings, their joints and joints with components of other plastics and non-plastics materials intended to be used for hot and cold water installations.

Document History

February 15, 2011
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 1: General
This part of ISO 15877 specifies the general requirements of chlorinated poly(vinyl chloride) (PVC-C) piping systems intended to be used for hot and cold water installations within buildings for the...
July 14, 2009
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 1: General
This Part of ISO 15877 specifies the general requirements of chlorinated poly(vinyl chloride) (PVC-C) piping systems intended to be used for hot and cold water installations within buildings for the...
March 31, 2004
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 1: General
This Part of EN ISO 15877 specifies the general requirements of chlorinated poly(vinyl chloride) (PVC-C) piping systems intended to be used for hot and cold water installations within buildings for...
DSF/EN ISO 15877-1/PRA1
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) Part 1: General - Amendment 1 (ISO 15877-1:2009/FDAM 1:2010)
This part of ISO 15877 specifies the general requirements of chlorinated poly(vinyl chloride) (PVC-C) piping systems intended to be used for hot and cold water installations within buildings for the...
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) Part 1: General - Amendment 1 (ISO 15877-1:2009/DAM 1:2009)
This part of ISO 15877 specifies the general requirements of chlorinated poly(vinyl chloride) (PVC-C) piping systems intended to be used for hot and cold water installations within buildings for the...
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 1: General (ISO/FDIS 15877-1:2008)
This Part of ISO 15877 specifies the general requirements of chlorinated poly(vinyl chloride) (PVC-C) piping systems intended to be used for hot and cold water installations within buildings for the...
Advertisement