NAVISTAR - TMS 9015

Painted Metal Parts for High-Heat Resistance

inactive
Organization: NAVISTAR
Publication Date: 1 October 2010
Status: inactive
Page Count: 6
scope:

This specification covers painted appearance, heat resistance, corrosion resistance, quality, source approval, designation on drawings, and shipping requirements.

Restricted Chemical Substances

Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.

APPLICATION

This specification covers performance and quality requirements for paint finish on metallic components exposed to high operating temperatures up to and including worst-case exhaust aftertreatment regeneration conditions. Specific examples include painted exhaust stanchions which may or may not be designed to carry exhaust gas as well as act as support structures and can see temperatures as high as 650˚C (1200˚F) at the inlet.

Two types of heat-resistant finishes are described in this specification:

Type 1 - for maximum operating temperatures to 1000˚F (538˚C)

Type 2 - for maximum operating temperatures to 1200˚F (650˚C)

Document History

November 1, 2016
VOID - Painted Metal Parts for High-Heat Resistance
A description is not available for this item.
TMS 9015
October 1, 2010
Painted Metal Parts for High-Heat Resistance
This specification covers painted appearance, heat resistance, corrosion resistance, quality, source approval, designation on drawings, and shipping requirements. Restricted Chemical Substances...
October 1, 2007
Painted Exhaust Components for High-Heat Resistance
This specification covers painted appearance, heat resistance, corrosion resistance, quality, source approval, designation on drawings, and shipping requirements. Restricted Chemical Substances...
June 1, 2007
Painted Exhaust Components for High-Heat Resistance
This specification covers painted appearance, heat resistance, corrosion resistance, quality, approval, designation on drawings, and shipping requirements. Restricted Chemical Substances Effective...

References

Advertisement