FORD WSB-M1P9-B
PLATING, TIN - HOT DIP OVER FERROUS, COPPER OR COPPER ALLOY ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 28 September 2010 |
| Status: | active |
| Page Count: | 2 |
scope:
These specifications define performance requirements for hot dipped or electrodeposited tin plate on ferrous, copper or copper alloy surfaces.
Document History
FORD WSB-M1P9-B
September 28, 2010
PLATING, TIN - HOT DIP OVER FERROUS, COPPER OR COPPER ALLOY ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for hot dipped or electrodeposited tin plate on ferrous, copper or copper alloy surfaces.
July 25, 2003
PLATING, TIN - HOT DIP OVER FERROUS, COPPER OR COPPER ALLOY ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define performance requirements for hot dipped or electrodeposited tin plate on ferrous, copper or copper alloy surfaces.
August 3, 1987
PLATING, TIN-HOT DIP OVER FERROUS, COPPER OR COPPER ALLOY
1. SCOPE These specifications define performance requirements for hot dipped or electrodeposited tin plate on ferrous, copper or copper alloy surfaces.