DSF/EN 50363-2-1/FprAA
Insulating, sheathing and covering materials for low voltage energy cables - Part 2-1: Cross-linked elastomeric sheathing compounds
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 5 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of EN 50363 specifies the requirements for the physical properties of the cross-linked elastomeric sheating compounds given i Table 1. The relevant test methods are given in EN 60811 series and EN 50396.
Document History
May 4, 2011
Insulating, sheathing and covering materials for low voltage energy cables - Part 2-1: Cross-linked elastomeric sheathing compounds
This part of EN 50363 specifies the requirements for the physical properties of the cross-linked elastomeric sheathing compounds given in Table 1. The relevant test methods are given in EN 60811...
March 23, 2006
Insulating, sheathing and covering materials for low voltage energy cables - Part 2-1: Cross-linked elastomeric sheathing compounds
This part of EN 50363 specifies the requirements for the physical properties of the cross-linked elastomeric sheating compounds given i Table 1. The relevant test methods are given in EN 60811 series...
DSF/EN 50363-2-1/FprAA
Insulating, sheathing and covering materials for low voltage energy cables - Part 2-1: Cross-linked elastomeric sheathing compounds
This part of EN 50363 specifies the requirements for the physical properties of the cross-linked elastomeric sheating compounds given i Table 1. The relevant test methods are given in EN 60811 series...