ITU-T L.19

Multi-pair copper network cable supporting shared multiple services such as POTS, ISDN and xDSL

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 May 2010
Status: active
Page Count: 28
scope:

This Recommendation deals with the general considerations and the requirements of the digital local line characteristics, which are used between the line termination and the network termination, to provide ISDN and xDSL services. The field of home network is not addressed in this Recommendation. Moreover, this Recommendation describes the guidance for the use of multi-pair copper cable supporting shared multiple services such as ISDN/xDSL.

The values used in this Recommendation are based on a number of DSL technologies as they are known at the moment of publication of this Recommendation. However, the general principles are applicable to any type of DSL technology, generally referred to as xDSL.

Document History

ITU-T L.19
May 1, 2010
Multi-pair copper network cable supporting shared multiple services such as POTS, ISDN and xDSL
This Recommendation deals with the general considerations and the requirements of the digital local line characteristics, which are used between the line termination and the network termination, to...
November 1, 2003
Multi-pair copper network cable supporting shared multiple services such as POTS, ISDN and xDSL SERIES L: CONSTRUCTION, INSTALLATION AND PROTECTION OF CABLES AND OTHER ELEMENTS OF OUTSIDE PLANT
A description is not available for this item.
October 1, 2000
Copper Networks for New Services and Systems ISDN, HDSL, ADSL and UADSL Series L: Construction, Installation and Protection of Cables and Other Elements of Outside Plant
A description is not available for this item.
October 1, 1996
Outside Plant Copper Networks for ISDN Services - Series L: Construction, Installation and Protection of Cables and Other Elements of Outside Plant
A description is not available for this item.

References

Advertisement