NEBB MEASUREMENT CD

Procedural Standards for Measurement of Sound and Vibration 2nd Ed. - CD

active, Most Current
Buy Now
Organization: NEBB
Publication Date: 1 January 2006
Status: active
scope:

This latest edition of the Procedural Standards for Measurement is entirely rewritten and focuses on the measurement and reporting techniques for obtaining sound and vibration data that a NEBB contractor and other professionals in the heating, ventilating, and air conditioning (HVAC) industry may need in the field. In contrast to highly technical, intricate texts with theoretical language written for acoustical engineers, the manual stresses the practical aspects of measuring sound and vibration.

The manual also contains exclusive supplementary material-prepared by NEBB-that provides additional benefits to the sound and vibration industry. NEBB pioneered the development of programs in the sound and vibration field applicable to the HVAC industry and the updated manual continues to provide the latest, up-to-date technology and procedures. First, it specifies minimum requirements for sound and vibration work, which are the only such requirements available within the industry. The text also contains sample specifications that can be customized by engineers and specifiers to meet project requirements.

Furthermore, options have been included that allow the use of additional instruments for obtaining sound and vibration measurements. Accepted technology now includes: a sound level meter, a real time analyzer, a vibration meter and accelerometer or a spectrum analyzer and an accelerometer.

Document History

NEBB MEASUREMENT CD
January 1, 2006
Procedural Standards for Measurement of Sound and Vibration 2nd Ed. - CD
This latest edition of the Procedural Standards for Measurement is entirely rewritten and focuses on the measurement and reporting techniques for obtaining sound and vibration data that a NEBB...
Advertisement