DSF/EN 50363-3/FprAA
Insulating, sheathing and covering materials for low voltage energy cables - Part 3: PVC insulating compounds
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 5 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of EN 50363 specifies the requirements for the physical properties of the PVC insulating compounds given in Table 1. The relevant test methods are given in EN 60811 series and EN 50395
Document History
May 4, 2011
Insulating, sheathing and covering materials for low voltage energy cables - Part 3: PVC insulating compounds
This part of EN 50363 specifies the requirements for the physical properties of the PVC insulating compounds given in Table 1. The relevant test methods are given in EN 60811 series and EN 50395.
March 23, 2006
Insulating, sheathing and covering materials for low voltage energy cables - Part 3: PVC insulating compounds
This part of EN 50363 specifies the requirements for the physical properties of the PVC insulating compounds given in Table 1. The relevant test methods are given in EN 60811 series and EN 50395
DSF/EN 50363-3/FprAA
Insulating, sheathing and covering materials for low voltage energy cables - Part 3: PVC insulating compounds
This part of EN 50363 specifies the requirements for the physical properties of the PVC insulating compounds given in Table 1. The relevant test methods are given in EN 60811 series and EN 50395