DSF/ISO/DIS 11855-3

Building environment design - Standards for the design, construction and operation of radiant heating and cooling systems - Part 3: Design and dimensioning

inactive
Organization: DS
Status: inactive
Page Count: 25
ICS Code (Buildings in general): 91.040.01
scope:

This standard shall stipulate the processes and conditions needed to design radiant heating and cooling systems embedded in the structures of the rooms. In addition, this standard includes the determination of heating and cooling capacity, dimensioning, dynamic analysis, installation, commissioning, operation, and control methods of radiant heating and cooling system. This international standard is applicable to embedded system that is integrated with the building structure. But this is not applicable to the panel system with open air gap, which is not integrated with the building structure. This standard applies also, as appropriate, to the use of other fluids or electricity instead of water as heating or cooling medium. Part 3 of this standard deals with system design and dimensioning method to ensure the heating and cooling capacity of the radiant heating and cooling systems.

Document History

October 17, 2023
Building environment design – Embedded radiant heating and cooling systems – Part 3: Design and dimensioning – Amendment 1
This document establishes a system design and dimensioning method to ensure the heating and cooling capacity of the radiant heating and cooling systems.
September 6, 2021
Building environment design – Embedded radiant heating and cooling systems – Part 3: Design and dimensioning
This document establishes a system design and dimensioning method to ensure the heating and cooling capacity of the radiant heating and cooling systems.
DSF/ISO/DIS 11855-3
Building environment design - Standards for the design, construction and operation of radiant heating and cooling systems - Part 3: Design and dimensioning
This standard shall stipulate the processes and conditions needed to design radiant heating and cooling systems embedded in the structures of the rooms. In addition, this standard includes the...
Advertisement