ASME B30.28

Balance Lifting Units

inactive
Buy Now
Organization: ASME
Publication Date: 8 October 2010
Status: inactive
Page Count: 28
scope:

SCOPE OF ASME B30.28

Volume B30.28 includes provisions that apply to the marking, construction, installation, inspection, testing, maintenance, and operation of balance lifting units (balancers). Balancers are distinguished by their ability to float the load. This Volume applies to balancers with fixed arm support (Fig. 28-0.1-1) and balancers with overhead flexible lifting medium (Fig. 28-0.1-2). This Volume does not apply to balancers with autonomous operation or balancers used for lifting personnel, as these units require additional considerations, provisions, and features that are not included in this Volume.

Document History

December 30, 2015
Balance Lifting Units
SCOPE EXCLUSIONS Any exclusion of, or limitations applicable to the equipment, requirements, recommendations, or operations contained in this Standard are established in the affected volume’s scope....
ASME B30.28
October 8, 2010
Balance Lifting Units
SCOPE OF ASME B30.28 Volume B30.28 includes provisions that apply to the marking, construction, installation, inspection, testing, maintenance, and operation of balance lifting units (balancers)....

References

Advertisement