DSF/FprEN ISO 11298-1

Plastics piping systems for renovation of underground water supply networks - Part 1: General (ISO 11298-1:2010)

pending
Organization: DS
Status: pending
Page Count: 28
ICS Code (Plastics fittings): 23.040.45
ICS Code (External water conveyance systems): 93.025
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 11298 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground water supply networks, which transport water intended for human consumption, including raw water intake pipelines. It is applicable to pipes and fittings, as manufactured, as well as to the installed lining system. It is not applicable to cover sprayed coatings, the existing pipeline or any annular filler. This part of ISO 11298 gives the general requirements common to all relevant renovation techniques

Document History

April 10, 2018
Plastics piping systems for renovation of underground water supply networks – Part 1: General (ISO 11298-1:2018)
ISO 11298-1:2018 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground water supply networks. It is applicable to pipes and...
August 11, 2011
Plastics piping systems for renovation of underground water supply networks – Part 1: General
ISO 11298-1:2010 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground water supply networks, which transport water intended...
Plastics piping systems for renovation of underground water supply networks – Part 1: General (ISO/DIS 11298-1:2017)
This document specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground water supply networks. It is applicable to pipes and...
DSF/FprEN ISO 11298-1
Plastics piping systems for renovation of underground water supply networks - Part 1: General (ISO 11298-1:2010)
This part of ISO 11298 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground water supply networks, which transport water...
Advertisement