DSF/EN 1999-1-4/FprA1

Eurocode 9: Design of aluminium structures - Part 1-4: Cold-formed structural sheeting

inactive
Organization: DS
Status: inactive
Page Count: 4
ICS Code (Metal structures): 91.080.10
ICS Code (91.070.90): 91.070.90
scope:

(1)P EN 1999-1-4 gives design requirements for cold-formed trapezoidal aluminium sheeting. It applies to cold-formed aluminium products made from hot rolled or cold rolled sheet or strip that have been cold-formed by such processes as cold-rolled forming or press-breaking. The execution of aluminium structures made of cold-formed sheeting is covered in EN 1090-3. NOTE The rules in this part complement the rules in other parts of EN 1999-1. (2) Methods are also given for stressed-skin design using aluminium sheeting as a structural diaphragm. (3) This part does not apply to cold-formed alumi¬nium profiles like C-, Z- etc profiles nor cold-formed and welded circular or rectangular hollow sections. (4) EN 1999-1-4 gives methods for design by calculation and for design assisted by testing. The methods for the design by calculation apply only within stated ranges of material properties and geometrical properties for which sufficient experience and test evidence is available. These limitations do not apply to design by testing. (5) EN 1999-1-4 does not cover load arrangement for loads during execution and main-tenance.

Document History

March 29, 2023
Eurocode 9 – Design of aluminium structures – Part 1-4: Cold-formed structural sheeting
1.1 Scope of EN 1999-1-4 (1) EN 1999-1-4 gives design requirements for cold-formed trapezoidal aluminium sheeting. It applies to cold-formed aluminium products made from hot rolled or cold rolled...
October 31, 2011
Eurocode 9: Design of aluminium structures – Part 1-4: Cold-formed structural sheeting
(1)P EN 1999-1-4 gives design requirements for cold-formed trapezoidal aluminium sheeting. It applies to cold-formed aluminium products made from hot rolled or cold rolled sheet or strip that have...
March 19, 2010
Eurocode 9 – Design of aluminium structures – Part 1-4: Cold-formed structural sheeting
(1)P EN 1999 applies to the design of buildings and civil engineering and structural works in aluminium. It complies with the principles and requirements for the safety and serviceability of...
June 22, 2007
Eurocode 9 – Design of aluminium structures – Part 1-4: Cold-formed structural sheeting
(1)P EN 1999 applies to the design of buildings and civil engineering and structural works in aluminium. It complies with the principles and requirements for the safety and serviceability of...
Eurocode 9: Design of aluminium structures – Part 1-4: Cold-formed structural sheeting
1.1 Scope of EN 1999-1-4 (1)P This document gives design requirements for cold-formed trapezoidal aluminium sheeting. It applies to cold-formed aluminium products made from hot rolled or cold rolled...
DSF/EN 1999-1-4/FprA1
Eurocode 9: Design of aluminium structures - Part 1-4: Cold-formed structural sheeting
(1)P EN 1999-1-4 gives design requirements for cold-formed trapezoidal aluminium sheeting. It applies to cold-formed aluminium products made from hot rolled or cold rolled sheet or strip that have...
Advertisement