IEC 62642-4

Alarm systems – Intrusion and hold-up systems – Part 4: Warning devices

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 October 2010
Status: active
Page Count: 82
ICS Code (Alarm and warning systems): 13.320
scope:

This part of the IEC 62642 includes requirements for warning devices used for notification in intrusion and hold up alarm systems installed in buildings. Four grades of warning device are described corresponding to each of the four security grades given in IEC 62642-1. Requirements are also given for four environmental classes covering applications in internal and outdoor locations as specified in IEC 62599-1.

Document History

IEC 62642-4
October 1, 2010
Alarm systems – Intrusion and hold-up systems – Part 4: Warning devices
This part of the IEC 62642 includes requirements for warning devices used for notification in intrusion and hold up alarm systems installed in buildings. Four grades of warning device are described...

References

Advertisement