CEN - EN 12629-5-1

Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 5-1: Pipe making machines manufacturing in the vertical axis

active, Most Current
Organization: CEN
Publication Date: 1 December 2003
Status: active
Page Count: 30
ICS Code (Construction equipment): 91.220
scope:

This part of EN 12629, taken together with EN 12629-1:2000+A1:2010, applies to machines for vertical manufacture of pipes, manholes and similar elements from concrete.

EN 12629-1:2000+A1:2010 specifies general requirements applicable to machines for the manufacture of constructional products from concrete and calcium-silicate.

This document specifies the additional requirements to and/or the deviations from EN 12629-1:2000+A1:2010 specific to the machines it covers.

This European Standard deals with all significant hazards pertinent to these machines, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This European Standard specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards.

deleted text

This standard establishes safety requirements and/or methods of protection which applies to these machines.

This European standard applies to the pipe making machines manufacturing in the vertical axis which may form an integral part of a pipe making process plant.

This document is not applicable to pipe making machines manufacturing in the vertical axis, which are manufactured before the date of publication of this document by CEN.

Document History

EN 12629-5-1
December 1, 2003
Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 5-1: Pipe making machines manufacturing in the vertical axis
This part of EN 12629, taken together with EN 12629-1:2000+A1:2010, applies to machines for vertical manufacture of pipes, manholes and similar elements from concrete. EN 12629-1:2000+A1:2010...
December 1, 2003
Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 5-1: Pipe making machines manufacturing in the vertical axis
A description is not available for this item.

References

Advertisement