DSF/FprEN 50525-2-22
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) -- Part 2-22: Cables for general applications - High flexibility braided cables with crosslinked elastomeric insulation
| Organization: | DS |
| Status: | pending |
| Page Count: | 13 |
| ICS Code (Cables): | 29.060.20 |
scope:
EN 50525-2-22 applies to crosslinked EPR insulated and textile braided flexible cables (cords). The cables are of rated voltage Uo/U 300/300 V. The cables are intended for the connection of domestic appliances to the fixed supply, where an extra flexible connection is required. The maximum conductor operating temperature for the cables in this standard is 60 °C. NOTE HD 516 contains extensive guidance on the safe use of cables in this standard. This EN 50525-2-22 should be read in conjunction with EN 50525-1, which specifies general requirements.
Document History