CEN - EN 12629-8
Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 8: Machines and equipment for the manufacture of constructional products from calcium-silicate (and concrete)
| Organization: | CEN |
| Publication Date: | 1 December 2002 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Construction equipment): | 91.220 |
scope:
This part of EN 12629, taken together with EN
12629-1:2000+A1:2010
NOTE Calcium-silicate can be replaced by concrete.
EN 12629-1:2000+A1:2010
This document specifies the additional requirements to and/or
the deviations from EN 12629-1:2000+A1:2010
This European Standard deals with all significant hazards pertinent to these machines, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This European Standard specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards.
Noise hazard and vibration hazard are considered as not significant for those machines.
This European Standard applies to the machines from the point at which the mixture enters the machine (see point 1 at annex A, B) until the point where the green products are removed from the machine to the curing system (see point 2 of annex A, B).
deleted text
This document is not applicable to machines and equipment for the manufacture of constructional products from calcium silicate (and concrete), which are manufactured before the date of publication of this document by CEN
Document History