CSA C273.3
Performance Standard for Split-System Central Air-Conditioners and Heat Pumps
| Organization: | CSA |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 63 |
scope:
This Standard applies to factory-made, air-source, air- sink, split-system, unitary air-conditioners and heat pumps, matching assemblies of the type classified in Clause 1.4, intended for air-conditioning and heating applications in buildings.
This Standard applies only to electrically driven, mechanical, vapour-compression-t
This Standard covers equipment rated below 19.0 kW (65,000 Btu/h) heating or cooling at standard rating conditions as listed in Clause 7.2.
This Standard does not apply to burner-assisted air-source heat pumps or to air-source, air-sink multifunction, or integrated vapour-compression-t
The values given in SI (metric) units are the standard. The values given in parentheses are for information only.
Document History