ISO/IEC 10589

Information Technology - Telecommunications and Information Exchange Between Systems - Intermediate System to Intermediate System Intra-Domain Routeing Information Exchange Protocol for Use in Conjunction with the Protocol for Providing the Connectionless-Mode Network Service (ISO 8473)

inactive
Buy Now
Organization: ISO
Publication Date: 15 June 1992
Status: inactive
Page Count: 221
ICS Code (Network layer): 35.100.30

Document History

November 15, 2002
Information Technology - Telecommunications and Information Exchange Between Systems - Intermediate System to Intermediate System Intra-Domain Routeing Information Exchange Protocol for Use in Conjunction with the Protocol for Providing the Connectionless-Mode Network Service (ISO 8473)
A description is not available for this item.
ISO/IEC 10589
June 15, 1992
Information Technology - Telecommunications and Information Exchange Between Systems - Intermediate System to Intermediate System Intra-Domain Routeing Information Exchange Protocol for Use in Conjunction with the Protocol for Providing the Connectionless-Mode Network Service (ISO 8473)
A description is not available for this item.
January 1, 1992
Information Technology - Telecommunications and Info. Exchange Between Sys. - Inter. System to Inter. System Intra- Domain Routeing Info. Exch. Protocol for Use in Conjunction with the Protocol for Providing the Connectionless-Mode Network Svc. (ISO 8473) First Ed.; (Cor. 1-1993) (Corrigendum 2-1996) (Amendment 1-1996)
A description is not available for this item.
Advertisement