AASHTO M 270M/M 270

Standard Specification for Structural Steel for Bridges

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2010
Status: inactive
Page Count: 13
scope:

This specification covers carbon and high-strength low-alloy steel structural shapes, plates, and bars and quenched and tempered alloy steel for structural plates intended for use in bridges. Nine grades are available in four yield strength levels.

Grades 250 [36], 345 [50], 345S [50S], and 345W [50W] are also included in ASTM A 36/A 36M, A 572/A 572M, A 992/A 992M, A 588/A 588M, and A 514/A 514M, respectively. When the supplementary requirements of this specification are specified, they exceed the requirements of A 36/A 36M, A 572/A 572M, A 992/A 992M, A 588/A 588M, and A 514/A 514M.

Grades 345W [50W], HPS 345W [HPS 50W], HPS 485W [HPS 70W] and HPS 690W [HPS 100W] have enhanced atmospheric corrosion resistance (Section 13.1.2).

Grade HPS 485W [HPS 70W] or HPS 690W [HPS 100W] shall not be substituted for Grade 250 [36], 345 [50], 345S [50S], 345W [50W], or HPS 345W [HPS 50W]. Grade 345W [50W] or HPS 345W [HPS 50W] shall not be substituted for Grade 250 [36], 345 [50], or 345S [50S] without agreement between the purchaser and supplier.

When the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be utilized. See Appendix X3 of ASTM A 6/A 6M for information on weldability.

For structural products to be used as tension components requiring notch toughness testing, standardized requirements are provided in this standard, and they are based upon American Association of State Highway and Transportation Officials (AASHTO) requirements for both fracture-critical and non-fracture-critical members.

Supplementary requirements are available but shall apply only if specified in the purchase order.

The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the inch-pound units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system is to be used independently of the other, without combining values in any way.

For structural products cut from coiled product and furnished without heat-treatment or with stress relieving only, the additional requirements of ASTM A 6/A 6M, including additional testing requirements and the reporting of additional tests, apply.

Document History

January 1, 2023
Standard Specification for Structural Steel for Bridges
This specification covers carbon and high-strength low-alloy steel structural shapes, plates, and bars and quenched and tempered alloy steel, and stainless steel for structural plates intended for...
January 1, 2020
Standard Specification for Structural Steel for Bridges
This specification covers carbon and high-strength low-alloy steel structural shapes, plates, and bars and quenched and tempered alloy steel, and stainless steel for structural plates intended for...
January 1, 2019
Standard Specification for Structural Steel for Bridges
This specification covers carbon and high-strength low-alloy steel structural shapes, plates, and bars and quenched and tempered alloy steel, and stainless steel for structural plates intended for...
January 1, 2015
Standard Specification for Structural Steel for Bridges
This specification covers carbon and high-strength low-alloy steel structural shapes, plates, and bars and quenched and tempered alloy steel for structural plates intended for use in bridges. Grades...
January 1, 2012
Standard Specification for Structural Steel for Bridges
This specification covers carbon and high-strength low-alloy steel structural shapes, plates, and bars and quenched and tempered alloy steel for structural plates intended for use in bridges. Nine...
January 1, 2011
Standard Specification for Structural Steel for Bridges
This specification covers carbon and high-strength low-alloy steel structural shapes, plates, and bars and quenched and tempered alloy steel for structural plates intended for use in bridges. Nine...
AASHTO M 270M/M 270
January 1, 2010
Standard Specification for Structural Steel for Bridges
This specification covers carbon and high-strength low-alloy steel structural shapes, plates, and bars and quenched and tempered alloy steel for structural plates intended for use in bridges. Nine...
January 1, 2009
Standard Specification for Structural Steel for Bridges
This specification covers carbon and high-strength low-alloy steel structural shapes, plates, and bars and quenched-and-tempered alloy steel for structural plates intended for use in bridges. Nine...
January 1, 2008
Standard Specification for Structural Steel for Bridges
This specification covers carbon and high-strength low-alloy steel structural shapes, plates, and bars and quenched-and-tempered alloy steel for structural plates intended for use in bridges. Nine...
January 1, 2007
Standard Specification for Structural Steel for Bridges
This specification covers carbon and high-strength low-alloy steel structural shapes, plates, and bars and quenched-and-tempered alloy steel for structural plates intended for use in bridges. Nine...
January 1, 2005
Standard Specification for Structural Steel for Bridges
This specification covers carbon and high-strength low-alloy steel structural shapes, plates, and bars and quenched-and-tempered alloy steel for structural plates intended for use in bridges. Nine...
January 1, 2004
Standard Specification for Carbon and High-Strength Low-Alloy Structural Steel Shapes, Plates, and Bars and Quenched-and-Tempered Alloy Stuctural Steel Plates for Bridges
A description is not available for this item.
January 1, 2003
Standard Specification for Carbon and High-Strength Low-Alloy Structural Steel Shapes, Plates, and Bars and Quenched-and-Tempered Alloy Stuctural Steel Plates for Bridges
A description is not available for this item.
January 1, 2002
Standard Specification for Carbon and High-Strength Low-Alloy Structural Steel Shapes, Plates, and Bars and Quenched-and-Tempered Alloy Stuctural Steel Plates for Bridges
A description is not available for this item.
January 1, 2000
Standard Specification for Carbon and High-Strength Low-Alloy Structural Steel Shapes, Plates, and Bars and Quenched and Tempered Alloy Stuctural Steel Plates for Bridges
This specification covers carbon and high-strength low-alloy steel structural shapes, plates, and bars and quenched and tempered alloy steel for structural plates intended for use in bridges. Grades...
January 1, 1999
Standard Specification for Carbon and High-Strength Low-Alloy Structural Steel Shapes, Plates, and Bars and Quenched and Tempered Alloy Stuctural Steel Plates for Bridges
A description is not available for this item.
January 1, 1997
Standard Specification for Carbon and Low-Alloy Structural Steel Shapes, Plates, and Bars Quenched and Tempered Alloy Stuctural Steel Plates for Bridges
A description is not available for this item.
January 1, 1996
Standard Specification for Stuctural Steel for Bridges
A description is not available for this item.
January 1, 1994
Standard Specification for Stuctural Steel for Bridges
A description is not available for this item.

References

Advertisement