DOD - DSCC-DWG-04037

WIRE, ELECTRICAL, COMPOSITE, POLYAMIDE BRAID, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, NORMAL WEIGHT, SILVER COATED, COPPER CONDUCTOR, 200 DEGREE C, 600 VOLT

inactive
Buy Now
Organization: DOD
Publication Date: 8 September 2010
Status: inactive
Page Count: 9
scope:

This drawing covers the performance characteristics for a composite wire using a seamless polytetrafluoroethylene/ hydrolysis resistant polyimide tape wrap insulation system, with a normal weight stranded conductor.

intended Use:

Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent... View More

Document History

February 16, 2021
WIRE, ELECTRICAL, COMPOSITE, POLYAMIDE BRAID, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, SMOOTH SURFACE, NORMAL WEIGHT, SILVER COATED, COPPER CONDUCTOR, 200 °C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
June 15, 2020
WIRE, ELECTRICAL, COMPOSITE, POLYAMIDE BRAID, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, SMOOTH SURFACE, NORMAL WEIGHT, SILVER COATED, COPPER CONDUCTOR, 200 °C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
June 20, 2019
WIRE, ELECTRICAL, COMPOSITE, POLYAMIDE BRAID, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, SMOOTH SURFACE, NORMAL WEIGHT, SILVER COATED, COPPER CONDUCTOR, 200°C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
June 26, 2015
WIRE, ELECTRICAL, COMPOSITE, POLYAMIDE BRAID, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, SMOOTH SURFACE, NORMAL WEIGHT, SILVER COATED, COPPER CONDUCTOR, 200°C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
DSCC-DWG-04037
September 8, 2010
WIRE, ELECTRICAL, COMPOSITE, POLYAMIDE BRAID, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, NORMAL WEIGHT, SILVER COATED, COPPER CONDUCTOR, 200 DEGREE C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
March 1, 2009
WIRE, ELECTRICAL, COMPOSITE, POLYAMIDE BRAID, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, NORMAL WEIGHT, SILVER COATED, COPPER CONDUCTOR, 200 DEGREE C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
July 12, 2004
WIRE, ELECTRICAL, COMPOSITE, POLYAMIDE BRAID, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, NORMAL WEIGHT, SILVER COATED, COPPER CONDUCTOR, 200 DEG. C, 600 VOLT
A description is not available for this item.

References

Advertisement