SNV - SN EN ISO 9809-2

Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa

inactive
Organization: SNV
Publication Date: 1 August 2010
Status: inactive
Page Count: 58
ICS Code (Pressure vessels): 23.020.30

Document History

June 1, 2020
Gas cylinders - Design, construction and testing of refillable seamless steel gas cylinders and tubes - Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1 100 MPa
A description is not available for this item.
SN EN ISO 9809-2
August 1, 2010
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa
A description is not available for this item.
Advertisement