ISO 22762-1

Elastomeric seismic-protection isolators — Part 1: Test methods

inactive
Buy Now
Organization: ISO
Publication Date: 1 November 2010
Status: inactive
Page Count: 84
ICS Code (Other rubber and plastics products): 83.140.99
scope:

This part of ISO 22762 specifies the test methods for determination of

a) the properties of the rubber material used to manufacture the elastomeric seismic isolators, and

b) the characteristics of elastomeric seismic isolators.

It is applicable to elastomeric seismic isolators used to provide buildings or bridges with protection from earthquake damage. The isolators covered consist of alternate elastomeric layers and reinforcing steel plates which are placed between a superstructure and its substructure to provide both flexibility for decoupling structural systems from ground motion, and damping capability to reduce displacement at the isolation interface and the transmission of energy from the ground into the structure at the isolation frequency.

Document History

October 1, 2018
Elastomeric seismic-protection isolators - Part 1: Test methods
This document specifies the test methods for determination of a) the properties of the rubber material used to manufacture the elastomeric seismic isolators, and b) the characteristics of...
ISO 22762-1
November 1, 2010
Elastomeric seismic-protection isolators — Part 1: Test methods
This part of ISO 22762 specifies the test methods for determination of a) the properties of the rubber material used to manufacture the elastomeric seismic isolators, and b) the characteristics of...
July 15, 2006
Elastomeric seismic-protection isolators — Part 1: Test methods TECHNICAL CORRIGENDUM 1
A description is not available for this item.
July 15, 2005
Elastomeric seismic-protection isolators - Part 1: Test methods
A description is not available for this item.

References

Advertisement