DS/ISO 10957

Information and documentation - International standard music number (ISMN)

inactive
Organization: DS
Publication Date: 2 January 1998
Status: inactive
ICS Code (Information sciences): 01.140.20
scope:

The purpose of this International Standard is to standardize and promote internationally the use of numbers on printed music publications in order that one edition of a title or one separate component of an edition can be destinguished from all other editions or components by means of a unique international standard music number. It specifies the construction and the location of an ISMN. It is applicable to printed music publications, whether for sale, hire, free or for copyright purposes only. It shall not be used for separate material in other media where ISO 3901 is applied.

Document History

December 14, 2021
Information and documentation – International standard music number (ISMN)
ISO 10957:2009 specifies the International standard music number (ISMN), which is a means of uniquely identifying editions of notated music. It specifies the assignment of a unique ISMN on such...
September 25, 2009
Information and documentation – International standard music number (ISMN)
This International Standard specifies a means of uniquely identifying editions of notated music. It standardizes and promotes internationally the use of numbers on such editions in order that one...
DS/ISO 10957
January 2, 1998
Information and documentation - International standard music number (ISMN)
The purpose of this International Standard is to standardize and promote internationally the use of numbers on printed music publications in order that one edition of a title or one separate...
Information and documentation – International standard music number (ISMN)
ISO 10957:2009 specifies the International standard music number (ISMN), which is a means of uniquely identifying editions of notated music. It specifies the assignment of a unique ISMN on such...
Advertisement