DLA - DSCC-VID-V62/04684 REV A

MICROCIRCUIT, LINEAR, QUADRUPLE BUS BUFFEER GATES WITH 3-STATE OUTPUTS, MONOLITHIC IC SILICON

inactive
Organization: DLA
Publication Date: 19 October 2010
Status: inactive
Page Count: 10
scope:

This drawing documents the general requirements of a high performance quadruple bus buffer gates with 3-state outputs microcircuit, with an operating temperature range of -40ºC to +125ºC.

Document History

November 21, 2022
MICROCIRCUIT, LINEAR, QUADRUPLE BUS BUFFEER GATES WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance quadruple bus buffer gate with 3-state outputs microcircuit, with an operating temperature range of -40ºC to +125ºC.
April 18, 2016
MICROCIRCUIT, LINEAR, QUADRUPLE BUS BUFFEER GATES WITH 3-STATE OUTPUTS, MONOLITHIC IC SILICON
This drawing documents the general requirements of a high performance quadruple bus buffer gates with 3-state outputs microcircuit, with an operating temperature range of -40°C to +125°C.
DSCC-VID-V62/04684 REV A
October 19, 2010
MICROCIRCUIT, LINEAR, QUADRUPLE BUS BUFFEER GATES WITH 3-STATE OUTPUTS, MONOLITHIC IC SILICON
This drawing documents the general requirements of a high performance quadruple bus buffer gates with 3-state outputs microcircuit, with an operating temperature range of -40ºC to +125ºC.
March 29, 2004
MICROCIRCUIT, LINEAR, QUADRUPLE BUS BUFFER GATES WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement