SNV - SN EN 16000

Plastics piping systems - Systems within the building structure - Mounting and fixing of components in the test apparatus to thermal attack by a single burning item

active, Most Current
Organization: SNV
Publication Date: 1 August 2010
Status: active
Page Count: 8
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Plastics pipes): 23.040.20
scope:

This European Standard specifies the mounting and fixing of components in the test apparatus to thermal attack by a single burning item (SBI) according to EN 13823.

This document is applicable to non-pressure plastics pipes, fittings and their joints intended for soil and waste applications:

- inside the building (application area code "B");

- buried in ground within the building structure (application area code "BD") and with a diameter greater than or equal to 75 mm.

It is also applicable to pressure plastics pipes, fittings and their joints within the building structure:

- intended for water for general purposes, drainage, sewerage, as well as for any other pressure application with other fluids covered by the Construction Products Directive;

- hot and cold water installations for the conveyance of water and for heating systems.

Document History

SN EN 16000
August 1, 2010
Plastics piping systems - Systems within the building structure - Mounting and fixing of components in the test apparatus to thermal attack by a single burning item
This European Standard specifies the mounting and fixing of components in the test apparatus to thermal attack by a single burning item (SBI) according to EN 13823. This document is applicable to...

References

Advertisement