SNV - SN EN 9110
Quality management systems - Requirements for aviation maintenance organizations
| Organization: | SNV |
| Publication Date: | 1 August 2010 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Quality management and quality assurance): | 03.120.10 |
| ICS Code (Aircraft and space vehicles in general): | 49.020 |
scope:
General
This standard includes ISO 9001:2008 1 ) quality management system requirements and specifies additional aviation maintenance industry requirements, definitions and notes as shown in bold, italic text.
NOTE 1 Baseline aviation maintenance requirements originate from IAQG developed 9100 standard; modifications were made, as required, to address maintenance industry specific requirements.
It is emphasized that the requirements specified in this standard are complementary (not alternative) to contractual and applicable statutory and regulatory requirements. Should there be a conflict between the requirements of this standard and applicable statutory or regulatory requirements, the latter shall take precedence.
This European Standard specifies requirements for a quality management system where an organization:
a) needs to demonstrate its ability to consistently provide product that meets customer and applicable statutory and regulatory requirements; and
b) aims to enhance customer satisfaction through the effective application of the system, including processes for continual improvement of the system and the assurance of conformity to customer and applicable statutory and regulatory requirements.
NOTE 2 In this European Standard, the term "product" only applies to:
a) product intended for, or required by, a customer;
b) any intended output resulting from the product realization processes
NOTE 3 Statutory and regulatory requirements can be expressed as legal requirements.
1) With the permission of the International Organization for Standardization (ISO). The complete standard can be obtained from any ISO member or from the ISO Central Secretariat: 1, Ch. de la Voie-Creuse, Case postale 56, CH-1211 Geneva 20, SWITZERLAND, or visit www.iso.org. Copyright remains with ISO.
Document History