DLA - DESC-DWG-85122
INDICATOR ASSEMBLIES: RED, YELLOW, GREEN; PLAIN AND FILTERED LENSES; PANEL SEALED AND PANEL AND REAR SEALED
| Organization: | DLA |
| Publication Date: | 27 January 1986 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing describes the requirements for panel sealed and panel and rear sealed indicator assemblies with plain or filtered type lens designed for sunlight viewing, available with antireflection coated lens and electrostatic screen.
The complete part number shall be as shown in the following example:
The color designators shall be a single digit character as follows:
Color designator Color (dominant wavelength) R Red (626 nm) Y Yellow (585 nm) G Green (571 nm)
The device types shall be as follows:
Device type Description Figure number R01, Y01, G01 Short body with plano convex plain glass lens. 1 R02, Y02, G02 Long body with plano convex plain glass lens; rear 2 terminations sealed. R03, Y03, G03 Short body, flat glass filter lens with focussed beam 3 for sunlight viewing; 30 degrees solid angle. R04, Y04, G04 Short body, flat glass filter lens with pin point source 3 for wide angle sunlight viewing; 100 degrees solid angle. R05, Y05, G05 Long body, flat glass filter lens with focussed beam for 4 sunlight viewing; 30 degrees solid angle; rear terminations sealed. R06, Y06, G06 Long body, flat glass filter lens with pin point source for 4 wide angle sunlight viewing; 100 degrees solid angle; rear terminations sealed. R07, Y07, G07 Long body, flat glass filter lens with focussed beam for 4 sunlight viewing antireflection coating; 30 degrees solid angle; rear terminations sealed. R08, Y08, G08 Long body, flat glass filter lens with pin point source for 4 wide angle sunlight viewing, antireflection coating; 100 degrees solid angle; rear terminations sealed. R09, Y09, G09 Long body, flat glass filter lens with focussed beam for 5 sunlight viewing, antireflection coating and electrostatic screen; 30 degrees solid angle; rear terminations sealed. R10, Y10, G10 Long body, flat glass filter lens with pin point source 5 for wide angle sunlight viewing, antireflection coating and electrostatic screen; 100 degrees solid angle; rear terminations sealed. R11, Y11, G11 Long body, plano convex glass plain lens with electrostatic 6 screen; rear terminations sealed.
The package configurations and dimensions are shown on figures 1 through 6. Dimensions are in millimeters; English (inch) equivalents are in parentheses. The package materials shall consist of the following:
a. Shroud and contrast ring: Aluminum alloy, black anodized.
b. Body and nut: Aluminum alloy.
c. Washer: Beryllium-copper alloy, tin plated.
d. Lens: Glass.
e. Sealing ring: PTFE.
f. Terminations: Copper alloy, silver plated or tin-lead.
Red Yellow Green Peak forward current 90 mA 60 mA 90 mA Maximum forward current 30 mA 20 mA 30 mA Maximum reverse voltage 5 V 5 V 5 V Peak wavelength 635 nm 583 nm 565 nm Dominant wavelength 626 nm 585 nm 571 nm Maximum power dissipation 135 mW 1/ 85 mW 2/ 135 mW 1/ Operating and storage temperature −55°C to +100°C Insulation resistance 3/ 1,000 MΩ
intended Use:
Indicators conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History