DIN ISO 815-2

Rubber, vulcanized or thermoplastic - Determination of compression set - Part 2: At low temperatures (ISO 815-2:2008)

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 2010
Status: inactive
Page Count: 13
ICS Code (Rubber): 83.060
scope:

This part of ISO 815 specifies a method for the determination of the compression set characteristics of vulcanized and thermoplastic rubbers at low temperatures.

The method is intended to measure the ability of rubbers of hardness within the range 10 IRHD to 95 IRHD to retain their elastic properties at specified temperatures after prolonged compression at constant strain (normally 25%) under one of the alternative sets of conditions described. For rubber of nominal hardness 80 IRHD and above, a lower compression strain is used: 15% for a nominal hardness from 80 IRHD to 89 IRHD and 10% for a nominal hardness from 90 IRHD to 95 IRHD.

NOTE When rubber is held under compression, physical or chemical changes can occur that prevent the rubber returning to its original dimensions after release of the deforming force. The result is a set the magnitude of which depends on the time and temperature of compression as well as on the time and temperature of recovery. At low temperatures, changes resulting from the effects of glass hardening or crystallization become predominant and, since these effects are reversed by raising the temperature, it is necessary for all measurements to be undertaken at the test temperature.

Document History

April 1, 2022
Rubber, vulcanized or thermoplastic - Determination of compression set - Part 2: At low temperatures (ISO 815-2:2019)
A description is not available for this item.
October 1, 2021
Rubber, vulcanized or thermoplastic - Determination of compression set - Part 2: At low temperatures (ISO 815-2:2019); Text in German and English
A description is not available for this item.
September 1, 2016
Rubber, vulcanized or thermoplastic - Determination of compression set - Part 2: At low temperatures (ISO 815-2:2014)
This part of ISO 815 specifies two methods for the determination of the compression set characteristics of vulcanized and thermoplastic rubbers at low temperatures. Method 1 derives from the...
February 1, 2016
Rubber, vulcanized or thermoplastic - Determination of compression set - Part 2: At low temperatures (ISO 815-2:2014); Text in German and English
A description is not available for this item.
DIN ISO 815-2
September 1, 2010
Rubber, vulcanized or thermoplastic - Determination of compression set - Part 2: At low temperatures (ISO 815-2:2008)
This part of ISO 815 specifies a method for the determination of the compression set characteristics of vulcanized and thermoplastic rubbers at low temperatures. The method is intended to measure...

References

Advertisement