DS/EN ISO 18286

Hot-rolled stainless steel plates - Tolerances on dimensions and shape

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 July 2010
Status: active
Page Count: 22
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This International Standard specifies requirements for tolerances for hot-rolled stainless steel plates (quarto plates) made on a reversing mill with the following characteristics: a) 4 mm < nominal thickness, t < 250 mm; b) nominal width, w < 600 mm. Tolerances for plate of width < 600 mm cut or slit from plate should be agreed upon between manufacturer and purchaser at the time of enquiry and order. This International Standard does not include round plates, custom-made plates, checker plate or bulb plate for flooring or wide flats. It does not include continuous process plates (plate made with coiling) because tolerances for these plates are defined in another International Standard (see ISO 9444).

Document History

DS/EN ISO 18286
July 29, 2010
Hot-rolled stainless steel plates - Tolerances on dimensions and shape
This International Standard specifies requirements for tolerances for hot-rolled stainless steel plates (quarto plates) made on a reversing mill with the following characteristics: a) 4 mm <...
Hot-rolled stainless steel plates - Tolerances on dimensions and shape (ISO 18286:2008)
This International Standard specifies requirements for tolerances for hot-rolled stainless steel plates (quarto plates) made on a reversing mill with the following characteristics: a) nominal...
Advertisement