ASTM International - ASTM C1527/C1527M-10

Standard Specification for Travertine Dimension Stone

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2010
Status: inactive
Page Count: 2
ICS Code (Mineral materials and products): 91.100.15
scope:

1.1 This specification covers the material characteristics, physical requirements, and sampling appropriate to the selection of travertine for general building and structural purposes.

1.2 Dimension travertine shall include stone that is sawed, cut, split, or otherwise finished or shaped and shall specifically exclude molded, cast, or otherwise artificially aggregated units composed of fragments, and also crushed and broken stone.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers the material characteristics, physical requirements, and sampling method appropriate to the selection of travertine dimension stone for general building and structural... View More

Document History

December 15, 2023
Standard Specification for Travertine Dimension Stone
1.1 This specification covers the material characteristics, physical requirements, and sampling appropriate to the selection of travertine for general building and structural purposes. Refer to...
January 1, 2018
Standard Specification for Travertine Dimension Stone
1.1 This specification covers the material characteristics, physical requirements, and sampling appropriate to the selection of travertine for general building and structural purposes. Refer to...
January 1, 2011
Standard Specification for Travertine Dimension Stone
1.1 This specification covers the material characteristics, physical requirements, and sampling appropriate to the selection of travertine for general building and structural purposes. Refer to...
ASTM C1527/C1527M-10
September 1, 2010
Standard Specification for Travertine Dimension Stone
1.1 This specification covers the material characteristics, physical requirements, and sampling appropriate to the selection of travertine for general building and structural purposes. 1.2 Dimension...
Advertisement