SMPTE ST 386M

Television - Material Exchange Format (MXF) — Mapping Type D-10 Essence Data to the MXF Generic Container

active, Most Current
Buy Now
Organization: SMPTE
Publication Date: 22 September 2004
Status: active
Page Count: 12
scope:

This standard defines the mapping of compressed picture data according to the type D-10 data stream and up to 8 channels of AES3 data into the material exchange format generic container (MXF-GC). This mapping is given the acronym: MXF-GC(D-10).

The MXF specification is written in several parts. This is one of a set of documents that define the contents of the MXF file body.

The MXF file format specification includes operation pattern specifications that may define restrictions to be placed on the way in which this essence container type can be implemented. The reader is advised to carefully study the appropriate operational pattern document for compliance to the defined implementation.

Document History

SMPTE ST 386M
September 22, 2004
Television - Material Exchange Format (MXF) — Mapping Type D-10 Essence Data to the MXF Generic Container
This standard defines the mapping of compressed picture data according to the type D-10 data stream and up to 8 channels of AES3 data into the material exchange format generic container (MXF-GC)....
September 22, 2004
Television - Material Exchange Format (MXF) - Mapping Type D-10 Essence Data to the MXF Generic Container
A description is not available for this item.

References

Advertisement