DS/EN 62149-4

Fibre optic active components and devices – Performance standards – Part 4: 1 300 nm fibre optic transceivers for Gigabit Ethernet application

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 August 2010
Status: active
Page Count: 22
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

IEC 62149-4:2010 covers the performance specification for 1 300 nm fibre optic transceiver modules used for the ISO/IEC 8802-3 Gigabit Ethernet application. The performance standard contains a definition of the product performance requirements together with a series of sets of tests and measurements with clearly defined conditions, severities, and pass/fail criteria. The tests are intended to be run on a 'once-off' basis to prove any product's ability to satisfy the performance standard's requirements. This second edition cancels and replaces the first edition published in 2003. It constitutes a technical revision that includes changes and additions to the performance tables reflecting new technology.

Document History

DS/EN 62149-4
August 2, 2010
Fibre optic active components and devices – Performance standards – Part 4: 1 300 nm fibre optic transceivers for Gigabit Ethernet application
IEC 62149-4:2010 covers the performance specification for 1 300 nm fibre optic transceiver modules used for the ISO/IEC 8802-3 Gigabit Ethernet application. The performance standard contains a...
May 22, 2003
Fibre optic active components and devices - Performance standards - Part 4: 1 300 nm transceivers for Gigabit Ethernet application
This part of 62149 covers the performance specification for 1300nm fibre optic transceiver modules used for the ISO/IEC 8802-3 Gigabit Ethernet application. The performance standard contains...
Fibre optic active components and devices - Performance standards - Part 4: 1 300 nm fibre optic transceivers for Gigabit Ethernet application
This part of IEC 62149 covers the performance specification for 1 300 nm fibre optic transceiver modules used for the ISO/IEC 8802-3 Gigabit Ethernet application. The performance standard contains a...

References

Advertisement