DSF/ISO/IEC FDIS 10373-8

Identification cards - Test methods - Part 8: USB-ICC

pending, Most Current
Organization: DS
Status: pending
Page Count: 43
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 10373 describes a Test Methodology and a list of Test Scenarios to evaluate the compliance of a card with ISO/IEC 7816-12. Specifically, this part of ISO/IEC 10373: . addresses USB 2.0 physical layer measurements and electrical compliance testing; . discusses issues relative to the Test Tools to analyse USB bus traffic and provides guidance for the Test Scenarios given in this part of ISO/IEC 10373; . proposes a classification of Test Scenarios given in this part of ISO/IEC 10373, along with validation criteria; . discusses Test Cases for compliance with the USB CCID Class Device. NOTE Compliance means cards that are called USB-ICC products are designed to match the description in ISO/IEC 7816-12.

Document History

DSF/ISO/IEC FDIS 10373-8
Identification cards - Test methods - Part 8: USB-ICC
This part of ISO/IEC 10373 describes a Test Methodology and a list of Test Scenarios to evaluate the compliance of a card with ISO/IEC 7816-12. Specifically, this part of ISO/IEC 10373: . addresses...
Advertisement