BSI - BS ISO 12273

Aerospace - Nuts, anchor, self-locking, floating, self-aligning, two lug, with MJ threads, classifications: 900 MPa (at ambient temperature)/235 degrees C, 900 MPa (at ambient temperature)/ 315 degrees C and 900 MPa (at ambient temperature)/425 degrees C - Dimensions

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 October 2010
Status: active
Page Count: 12
ICS Code (Nuts): 49.030.30

Document History

BS ISO 12273
October 31, 2010
Aerospace - Nuts, anchor, self-locking, floating, self-aligning, two lug, with MJ threads, classifications: 900 MPa (at ambient temperature)/235 degrees C, 900 MPa (at ambient temperature)/ 315 degrees C and 900 MPa (at ambient temperature)/425 degrees C - Dimensions
A description is not available for this item.

References

Advertisement