SMPTE ST 391M

Television - Material Exchange Format (MXF) — Operational Pattern 1b (Single Item, Ganged Packages)

active, Most Current
Buy Now
Organization: SMPTE
Publication Date: 22 September 2004
Status: active
Page Count: 8
scope:

This standard defines operational pattern 1b for the exchange of a MXF file with a single item contained in multiple, synchronized, playable essence containers, each comprising either a single essence element or interleaved essence elements. It defines the operating restrictions, structural metadata objects and individual attributes that shall be applied to the MXF file format specification to achieve interoperability when exchanging an MXF file as a single, continuously playable item comprising a set of synchronized essence containers.

Operational pattern 1b is intended to meet the requirements of acquisition, storage and interchange applications where more than one essence component is required and it is wished to carry these in two or more essence containers. Operational pattern 1b does require the use of body partitions for internal essence containers. Subdivision of each essence container by using body partitions is optional.

Document History

SMPTE ST 391M
September 22, 2004
Television - Material Exchange Format (MXF) — Operational Pattern 1b (Single Item, Ganged Packages)
This standard defines operational pattern 1b for the exchange of a MXF file with a single item contained in multiple, synchronized, playable essence containers, each comprising either a single...
September 22, 2004
Television . Material Exchange Format (MXF) Operational Pattern 1b (Single Item, Ganged Packages)
A description is not available for this item.

References

Advertisement