ASME B40.1

GAUGES - PRESSURE INDICATING DIAL TYPE - ELASTIC ELEMENT (REVISION OF ANSI B40.1M-1979)

inactive
Buy Now
Organization: ASME
Publication Date: 15 October 1985
Status: inactive
Page Count: 39
scope:

This Standard is confined to analog, dial-type gauges, which, utilizing elastic elements, mechanically sense pressure and indicate it by means of a pointer moving over a graduated scale.

It does not include gauges of special configuration designed for specific applications, edgereading, dead weight or mercury floated piston gauges, or any other gauges not utilizing an elastic element to sense media pressure.

Document History

January 1, 1991
Gauges - Pressure Indicating Dial Type - Elastic Element
This Standard is confined to analog, dial-type gauges, which, utilizing elastic elements, mechanically sense pressure and indicate it by means of a pointer moving over a graduated scale It does not...
ASME B40.1
October 15, 1985
GAUGES - PRESSURE INDICATING DIAL TYPE - ELASTIC ELEMENT (REVISION OF ANSI B40.1M-1979)
This Standard is confined to analog, dial-type gauges, which, utilizing elastic elements, mechanically sense pressure and indicate it by means of a pointer moving over a graduated scale. It does not...

References

Advertisement