FORD - WSS-M1A345-A4

STEEL, SHEET, COLD ROLLED, LOW CARBON, EXTRA HIGH FORMABILITY

inactive
Organization: FORD
Publication Date: 21 September 2000
Status: inactive
Page Count: 16
scope:

1. SCOPE

The materials defined by these specifications are cold rolled low carbon steel sheet suitable for cold forming (see para 5.1). Specification WSS-M1P94-A shall be used where precoating by the steel supplier is required.

Document History

May 6, 2013
STEEL, SHEET, COLD ROLLED, LOW CARBON, EXTRA HIGH FORMABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are cold rolled low carbon steel sheet suitable for cold forming (see para 4.1). Specification WSS-M1P94-A shall be used where precoating by the steel...
May 3, 2006
STEEL, SHEET, COLD ROLLED, LOW CARBON, EXTRA HIGH FORMABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are cold rolled low carbon steel sheet suitable for cold forming (see para 4.1). Specification WSS-M1P94-A shall be used where precoating by the steel...
May 26, 2004
STEEL, SHEET, COLD ROLLED, LOW CARBON, EXTRA HIGH FORMABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are cold rolled low carbon steel sheet suitable for cold forming (see para 4.1). Specification WSS-M1P94-A shall be used where precoating by the...
September 30, 2002
STEEL, SHEET, COLD ROLLED, LOW CARBON, EXTRA HIGH FORMABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
1.SCOPE The materials defined by these specifications are cold rolled low carbon steel sheet suitable for cold forming (see para 4.1). Specification WSS-M1P94-A shall be used where precoating by the...
August 14, 2002
STEEL, SHEET, COLD ROLLED, LOW CARBON, EXTRA HIGH FORMABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are cold rolled low carbon steel sheet suitable for cold forming (see para 4.1). Specification WSS-M1P94-A shall be used where precoating by...
WSS-M1A345-A4
September 21, 2000
STEEL, SHEET, COLD ROLLED, LOW CARBON, EXTRA HIGH FORMABILITY
1. SCOPE The materials defined by these specifications are cold rolled low carbon steel sheet suitable for cold forming (see para 5.1). Specification WSS-M1P94-A shall be used where precoating by the...

References

Advertisement