SMPTE ST 308M

Television - MPEG-2 4:2:2 Profile at High Level

active, Most Current
Buy Now
Organization: SMPTE
Publication Date: 8 October 2004
Status: active
Page Count: 3
scope:

ISO/IEC 13818-2, commonly known as MPEG-2 video, includes specification of the MPEG-2 4:2:2 profile. Based on ISO/IEC 13818-2, this standard provides additional specification for the MPEG-2 4:2:2 profile at high level. It is intended for use in high-definition television production, contribution, and distribution applications. As in ISO/IEC 13818-2, this standard defines bit streams, including their syntax and semantics, together with the requirements for a compliant decoder for 4:2:2 profile at high level, but does not specify particular encoder operating parameters.

Document History

SMPTE ST 308M
October 8, 2004
Television - MPEG-2 4:2:2 Profile at High Level
ISO/IEC 13818-2, commonly known as MPEG-2 video, includes specification of the MPEG-2 4:2:2 profile. Based on ISO/IEC 13818-2, this standard provides additional specification for the MPEG-2 4:2:2...
October 8, 2004
Television - MPEG-2 4:2:2 Profile at High Level
A description is not available for this item.
September 18, 1998
Television - MPEG-2 4:2:2 Profile at High Level
A description is not available for this item.

References

Advertisement