DSF/prEN ISO 27627
Petroleum and natural gas industries - Aluminium alloy drill pipe thread connection gauging (ISO/DIS 27627:2010)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 28 |
| ICS Code (Aluminium products): | 77.150.10 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
| ICS Code (Screw threads in general): | 21.040.01 |
scope:
This International Standard covers dimensional requirements on thread gauges, stipulations on gauging practice, gauge specifications for aluminium alloy drill pipes thread connections based on (EN) ISO 15546:2002 ""Petroleum and natural gas industries - Aluminium alloy drill pipe"".
Document History
May 5, 2014
Petroleum and natural gas industries - Aluminium alloy drill pipe thread connection gauging
This International Standard covers dimensional requirements on thread gauges, stipulations on gauging practice, gauge specifications for aluminium alloy drill pipes thread connections based on (EN)...
Petroleum and natural gas industries - Aluminium alloy drill pipe thread connection gauging (ISO/FDIS 27627:2013)
This International Standard covers dimensional requirements on thread gauges, stipulations on gauging practice, gauge specifications for aluminium alloy drill pipes thread connections based on (EN)...
DSF/prEN ISO 27627
Petroleum and natural gas industries - Aluminium alloy drill pipe thread connection gauging (ISO/DIS 27627:2010)
This International Standard covers dimensional requirements on thread gauges, stipulations on gauging practice, gauge specifications for aluminium alloy drill pipes thread connections based on (EN)...