MSS SP 131
Metallic Manually Operated Gas Distribution Valves
inactive
Buy Now
| Organization: | MSS |
| Publication Date: | 1 January 2010 |
| Status: | inactive |
| Page Count: | 14 |
scope:
The purpose is to provide a Standard Practice for metallic valves used in fuel gas piping systems which are manually operated both above and below ground.
This Standard Practice covers Metallic Gas Distribution Valves designed for operation at any pressure from 0 psig to a maximum of 285 psig, at operating temperatures ranging from -20°F to 150°F, and from sizes 1/2 to 12 NPS.
Document History
January 1, 2017
Metallic Manually Operated Gas Distribution Valves
This Standard Practice covers Metallic Gas Distribution Valves designed for operation at any pressure from 0 psig to a maximum of 285 psig, at operating temperatures ranging from -20 °F to 150 °F,...
MSS SP 131
January 1, 2010
Metallic Manually Operated Gas Distribution Valves
The purpose is to provide a Standard Practice for metallic valves used in fuel gas piping systems which are manually operated both above and below ground.
This Standard Practice covers Metallic Gas...
January 1, 2004
Metallic Manually Operated Gas Distribution Valves
This Standard Practice covers Metallic Gas Distribution Valves designed for operation at any pressure from 0 psig to a maximum of 285 psig, at operating temperatures ranging from -20°F to 150°F, and...