CENELEC - EN 60974-11
Arc welding equipment - Part 11: Electrode holders
inactive
| Organization: | CENELEC |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Welding, brazing and soldering): | 25.160 |
scope:
This part of IEC 60974 is applicable to electrode holders for manual metal arc welding with electrodes up to 10 mm in diameter.
It is not applicable to electrode holders for underwater welding.
This part of IEC 60974 specifies safety and performance requirements of electrode holders.
Document History
June 1, 2021
Arc welding equipment - Part 11: Electrode holders
This part of IEC 60974 is applicable to ELECTRODE HOLDERS for manual metal arc welding with electrodes up to 10 mm in diameter.
It is not applicable to ELECTRODE HOLDERS for underwater welding....
EN 60974-11
October 1, 2010
Arc welding equipment - Part 11: Electrode holders
This part of IEC 60974 is applicable to electrode holders for manual metal arc welding with electrodes up to 10 mm in diameter.
It is not applicable to electrode holders for underwater welding....
October 1, 2004
Arc welding equipment Part 11: Electrode holders
A description is not available for this item.
January 1, 1995
Arc-Welding Equipment Part 11 : Electrode Holders
A description is not available for this item.